Beko DIN 1531, Fully built-in, Stainless steel, LCD, 12 place settings, 46 dB, Eco, Intensive, Quick
Beko DIN 1531. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Display type: LCD. Number of place settings: 12 place settings, Noise level: 46 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 13 L, Energy efficiency class (old): A, Energy consumption per cycle: 1,04 kWh. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Drying class: A, Installation compartment dimensions (WxDxH): 598 x 548 x 820 mm, Annual energy consumption: 295 kWh