Beko logo

Beko DFN 28330 X dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61030
Info modified on:
27 May 2024, 12:00:49
Short summary description Beko DFN 28330 X dishwasher Freestanding 13 place settings:

Beko DFN 28330 X, Freestanding, Stainless steel, Stainless steel, LCD, 13 place settings, 44 dB

Long summary description Beko DFN 28330 X dishwasher Freestanding 13 place settings:

Beko DFN 28330 X. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy efficiency class (old): A+++, Energy consumption per cycle: 0.82 kWh. Width: 600 mm, Depth: 600 mm, Height: 85 mm. Drying class: A, Annual energy consumption: 234 kWh, Annual water consumption: 2800 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.