Beko logo

Beko DC7110 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64451
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Beko DC7110 tumble dryer Freestanding Front-load 7 kg White:

Beko DC7110, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Beko DC7110 tumble dryer Freestanding Front-load 7 kg White:

Beko DC7110. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Timed, Synthetics. Energy consumption: 4.34 kWh, Annual energy consumption: 564 kWh, Heat source: Electric. Depth: 540 mm, Width: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 600 mm, Package height: 880 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.