Beko logo

Beko CWB 6410 AR cooker hood Wall-mounted Anthracite 450 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25317
Info modified on:
29 Nov 2024, 15:54:07
Short summary description Beko CWB 6410 AR cooker hood Wall-mounted Anthracite 450 m³/h:

Beko CWB 6410 AR, 450 m³/h, 69 dB, Wall-mounted, Anthracite, Buttons, 2 pc(s)

Long summary description Beko CWB 6410 AR cooker hood Wall-mounted Anthracite 450 m³/h:

Beko CWB 6410 AR. Maximum extraction power: 450 m³/h, Noise level: 69 dB. Type: Wall-mounted, Product colour: Anthracite, Control type: Buttons. Number of filters: 2 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Connected load: 200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.