Beko logo

Beko CRFP1685G fridge-freezer Freestanding 334 L F Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19365
Info modified on:
27 May 2024, 16:39:42
Short summary description Beko CRFP1685G fridge-freezer Freestanding 334 L F Graphite:

Beko CRFP1685G, 334 L, SN-T, 43 dB, 7 kg/24h, F, Graphite

Long summary description Beko CRFP1685G fridge-freezer Freestanding 334 L F Graphite:

Beko CRFP1685G. Total net capacity: 334 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 233 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 101 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 314 kWh. Product colour: Graphite

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.