Beko logo

Beko CN 232220 X fridge-freezer Freestanding 287 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108486
Info modified on:
27 May 2024, 12:11:02
Short summary description Beko CN 232220 X fridge-freezer Freestanding 287 L Stainless steel:

Beko CN 232220 X, 287 L, SN-ST, 5 kg/24h, Stainless steel

Long summary description Beko CN 232220 X fridge-freezer Freestanding 287 L Stainless steel:

Beko CN 232220 X. Total net capacity: 287 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 197 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 90 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 291 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.