Beko logo

Beko CEG7304X CaffeExperto Bean To Cup Coffee Machine with Integrated Milk Jug

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22469
Info modified on:
07 Mar 2025, 15:24:53
Short summary description Beko CEG7304X CaffeExperto Bean To Cup Coffee Machine with Integrated Milk Jug:

Beko CEG7304X CaffeExperto Bean To Cup Coffee Machine with Integrated Milk Jug, Espresso machine, 2 L, Coffee beans, Built-in grinder, 1350 W, Stainless steel

Long summary description Beko CEG7304X CaffeExperto Bean To Cup Coffee Machine with Integrated Milk Jug:

Beko CEG7304X CaffeExperto Bean To Cup Coffee Machine with Integrated Milk Jug. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 10 cups, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1350 W. Product colour: Stainless steel

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.