Beko logo

Beko BU1203N Upright freezer Built-in 94 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65391
Info modified on:
23 Jul 2025, 10:43:27
Short summary description Beko BU1203N Upright freezer Built-in 94 L F White:

Beko BU1203N, 94 L, 6 kg/24h, SN-T, 36 dB, F, White

Long summary description Beko BU1203N Upright freezer Built-in 94 L F White:

Beko BU1203N. Freezer net capacity: 94 L, Climate class: SN-T, Freezing capacity: 6 kg/24h, Storage time during power failure: 19 h, Noise level: 36 dB. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 219 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.