Beko logo

Beko BTR122 Integrated Tall Fridge with Four Star Freezer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20012
Info modified on:
20 Feb 2025, 12:28:08
Short summary description Beko BTR122 Integrated Tall Fridge with Four Star Freezer:

Beko BTR122 Integrated Tall Fridge with Four Star Freezer, 175 L, SN-ST, 39 dB

Long summary description Beko BTR122 Integrated Tall Fridge with Four Star Freezer:

Beko BTR122 Integrated Tall Fridge with Four Star Freezer. Total net capacity: 175 L, Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 156 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 19 L. Annual energy consumption: 186 kWh

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.