Beko logo

Beko BM3T3944W 9kg Tumble Dryer with Heat Pump Technology

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8559
Info modified on:
08 Aug 2025, 19:09:11
Short summary description Beko BM3T3944W 9kg Tumble Dryer with Heat Pump Technology:

Beko BM3T3944W 9kg Tumble Dryer with Heat Pump Technology, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Beko BM3T3944W 9kg Tumble Dryer with Heat Pump Technology:

Beko BM3T3944W 9kg Tumble Dryer with Heat Pump Technology. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class (old): A, Condensation efficiency class: A. Delay start (max): 24 h, Feet adjustment: 1.5 cm, Cycle time (full load): 195 min. Energy consumption: 1.61 kWh, Annual energy consumption: 194.4 kWh, Heat source: Electric. Expanded Polystyrene (EPS) packaging weight: 730 g, Paper packaging weight: 400 g, Plastic packaging weight: 222 g

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.