Beko logo

Beko BIE21100B 71 L Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56697
Info modified on:
29 Nov 2024, 15:42:41
Short summary description Beko BIE21100B 71 L Black:

Beko BIE21100B, Medium, Electric, 71 L, 71 L, Built-in, Black

Long summary description Beko BIE21100B 71 L Black:

Beko BIE21100B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.85 kWh, Energy consumption (conventional): 3.2 MJ. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.