Beko BCW 18500 X, Small, Electric, 40 L, 40 L, Black, Touch
Beko BCW 18500 X. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 40 L. Product colour: Black, Control type: Touch, Control position: Front. Clock type: Electronic, Timer type: Digital. Energy consumption (forced convection): 0.71 kWh, Connected load: 2900 W, Energy consumption (forced convection): 2.6 MJ. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 45 cm