Beko logo

Beko BBIM13300XM oven 72 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11968
Info modified on:
04 Mar 2025, 15:47:59
Short summary description Beko BBIM13300XM oven 72 L Black:

Beko BBIM13300XM, Medium, Electric, 72 L, 72 L, Hydrolytic, 4 shelves

Long summary description Beko BBIM13300XM oven 72 L Black:

Beko BBIM13300XM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 72 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.81 kWh, Energy efficiency class (old): A. Width: 595 mm, Depth: 567 mm, Height: 594 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.