Beko logo

Beko B3RCNA404HXB fridge-freezer Freestanding 355 L E Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5700
Info modified on:
27 May 2024, 16:44:47
Short summary description Beko B3RCNA404HXB fridge-freezer Freestanding 355 L E Silver:

Beko B3RCNA404HXB, 355 L, No Frost (fridge), SN-ST, 6 kg/24h, E, Silver

Long summary description Beko B3RCNA404HXB fridge-freezer Freestanding 355 L E Silver:

Beko B3RCNA404HXB. Total net capacity: 355 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 249 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 106 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 256 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.