Beko logo

Beko BNP-09C portable air conditioner 65 dB 996 W Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98042
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Beko BNP-09C portable air conditioner 65 dB 996 W Black, White:

Beko BNP-09C, A, 996 W, 220-240 V, 50 Hz, Black, White, LED

Long summary description Beko BNP-09C portable air conditioner 65 dB 996 W Black, White:

Beko BNP-09C. Energy efficiency class (cooling): A, Connected load: 996 W, AC input voltage: 220-240 V. Product colour: Black, White, Display type: LED. Width: 430 mm, Depth: 325 mm, Height: 695 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.