Beko logo

Beko FSM57300GX Freestanding cooker Electric Ceramic Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75399
Info modified on:
04 Mar 2025, 15:27:02
Short summary description Beko FSM57300GX Freestanding cooker Electric Ceramic Stainless steel:

Beko FSM57300GX, Freestanding cooker, Stainless steel, Rotary, Touch, Front, Enamel, Ceramic

Long summary description Beko FSM57300GX Freestanding cooker Electric Ceramic Stainless steel:

Beko FSM57300GX. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary, Touch. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Cooking zone 1 power: 1200 W. Oven size: Medium, Oven power source: Electric, Oven net capacity: 55 L. Energy consumption (conventional): 0,88 kWh, Energy consumption (forced convection): 0,83 kWh, Energy efficiency class (old): A. Width: 500 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.