Beko logo

Beko HIGG641C3SX Stainless steel Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109702
Info modified on:
23 Jul 2025, 10:50:25
Short summary description Beko HIGG641C3SX Stainless steel Built-in 60 cm Gas 4 zone(s):

Beko HIGG641C3SX, Stainless steel, Built-in, 60 cm, Gas, Stainless steel, 4 zone(s)

Long summary description Beko HIGG641C3SX Stainless steel Built-in 60 cm Gas 4 zone(s):

Beko HIGG641C3SX. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Rotary, Control position: Top right. Connected load (gas): 7900 W. Width: 610 mm, Depth: 510 mm, Height: 44 mm. Package width: 680 mm, Package depth: 610 mm, Package height: 180 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.