Beko logo

Beko HIAW 64225 SX Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3791
Info modified on:
16 Mar 2025, 15:05:01
Short summary description Beko HIAW 64225 SX Stainless steel Built-in Gas 4 zone(s):

Beko HIAW 64225 SX, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Beko HIAW 64225 SX Stainless steel Built-in Gas 4 zone(s):

Beko HIAW 64225 SX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top right. Connected load (electric): 1000 W, Connected load (gas): 7800 W. Width: 580 mm, Depth: 510 mm, Height: 46 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.