Beko logo

Beko BBIS17300BPSE 72 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5424
Info modified on:
29 Nov 2024, 15:42:59
Short summary description Beko BBIS17300BPSE 72 L Black:

Beko BBIS17300BPSE, Medium, Electric, 72 L, 72 L, Steam, 5 shelves

Long summary description Beko BBIS17300BPSE 72 L Black:

Beko BBIS17300BPSE. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 72 L. Appliance placement: Built-in, Product colour: Black, Control type: Buttons, Rotary. Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.69 kWh, Energy efficiency scale: A+++ to D. Width: 594 mm, Depth: 567 mm, Height: 595 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.