Beko logo

Beko DFN16420W Freestanding 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68008
Info modified on:
27 May 2024, 14:07:16
Short summary description Beko DFN16420W Freestanding 14 place settings E:

Beko DFN16420W, Freestanding, Full size (60 cm), White, Black, Buttons, LED

Long summary description Beko DFN16420W Freestanding 14 place settings E:

Beko DFN16420W. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 47 dB. Energy efficiency class: E, Water consumption per cycle: 13.9 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 889 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.