Beko logo

Beko WUX81232WI/IT washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86201
Info modified on:
23 Oct 2024, 20:42:28
Short summary description Beko WUX81232WI/IT washing machine Front-load 8 kg 1200 RPM White:

Beko WUX81232WI/IT, Front-load, 8 kg, B, 74 dB, 1200 RPM, C

Long summary description Beko WUX81232WI/IT washing machine Front-load 8 kg 1200 RPM White:

Beko WUX81232WI/IT. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 845 mm. Energy efficiency class: C

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.