Beafon S35i 4.32 cm (1.7") 69 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5463
Info modified on:
26 Feb 2024, 15:20:25
Short summary description Beafon S35i 4.32 cm (1.7") 69 g Black:

Beafon S35i, Bar, Single SIM, 4.32 cm (1.7"), Bluetooth, 800 mAh, Black

Long summary description Beafon S35i 4.32 cm (1.7") 69 g Black:

Beafon S35i. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.32 cm (1.7"), Display resolution: 176 x 144 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 450 h. Weight: 69 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.