be quiet! logo

be quiet! Be-Quiet Straight Power E7 power supply unit 400 W Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13522
Info modified on:
15 Mar 2024, 11:49:21
Short summary description be quiet! Be-Quiet Straight Power E7 power supply unit 400 W Black:

be quiet! Be-Quiet Straight Power E7, 400 W, 100 - 240 V, 50 - 60 Hz, Non-Modular, Black, 1 x ATX 12V 24-Pin 4 x 4-Pin Molex (HDD) 2 x 4-Pin Floppy (FDD) 4 x S-ATA 1 x 4-Pin 12V 1 x P8...

Long summary description be quiet! Be-Quiet Straight Power E7 power supply unit 400 W Black:

be quiet! Be-Quiet Straight Power E7. Total power: 400 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product colour: Black. I/O ports: 1 x ATX 12V 24-Pin 4 x 4-Pin Molex (HDD) 2 x 4-Pin Floppy (FDD) 4 x S-ATA 1 x 4-Pin 12V 1 x P8...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.