Bullet Points be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1000 W 100 - 240 V 50 - 60 Hz
- - Motherboard power connector: 20+4 pin ATX
- - PC ATX 80 PLUS Silver
- - Active 12 cm
- - Black
Warranty:
3 years
Long product name be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black
:
The long product name of be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Netzteil be quiet! Dark Power Pro 1000W
More>>>
be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black:
The official description of be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
We‘ve equipped DARK POWER PROP8 perfectly for your tasks: multi-GPU ready with up to six PCIe connectors and up to six 12V rails for stable power.The innovative Overclocking Key opens up new dimensions through the manually operated combination of all 12V rails into one single 12V rail. The especially user-friendly cable management system provides you with up to 37 different connection options. The flexible cable exit and sleeved cable protect against ruptured cables. The prize-winning 120mm SilentWings fan provides the quiet operation for which the be quiet! line is known. The high-quality metallic coating and harmoniously rounded corners lend the new DARK POWER PROP8 a distinctive look as well. DARK POWER PROP8: this is how your heart beats
Short summary description be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black:
This short summary of the be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.
be quiet! BQT P8-PRO-1000W, 1000 W, 100 - 240 V, 1100 W, 50 - 60 Hz, +12V1,+12V2,+12V3,+12V4,+12V5,+12V6,+3.3V,+5V,+5Vsb,-12V, Active
Long summary description be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! BQT P8-PRO-1000W power supply unit 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.
be quiet! BQT P8-PRO-1000W. Total power: 1000 W, AC input voltage: 100 - 240 V, Peak power: 1100 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 200 mm, Depth: 150 mm, Height: 86 mm