be quiet! logo

be quiet! Pure Power 10 CM power supply unit 600 W 20+4 pin ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69233
Info modified on:
14 Mar 2024, 17:46:20
Short summary description be quiet! Pure Power 10 CM power supply unit 600 W 20+4 pin ATX Black:

be quiet! Pure Power 10 CM, 600 W, 100 - 240 V, 50 - 60 Hz, Active, 140 W, 576 W

Long summary description be quiet! Pure Power 10 CM power supply unit 600 W 20+4 pin ATX Black:

be quiet! Pure Power 10 CM. Total power: 600 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS Silver, Mean time between failures (MTBF): 100000 h. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Width: 160 mm, Depth: 86 mm, Height: 150 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.