be quiet! logo

be quiet! BN229 power supply unit 300 W 20+4 pin ATX TFX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175101
Info modified on:
26 Jun 2024, 05:31:59
Short summary description be quiet! BN229 power supply unit 300 W 20+4 pin ATX TFX Black:

be quiet! BN229, 300 W, 110 - 240 V, 330 W, 50 - 60 Hz, 4 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! BN229 power supply unit 300 W 20+4 pin ATX TFX Black:

be quiet! BN229. Total power: 300 W, AC input voltage: 110 - 240 V, Peak power: 330 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: TFX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 8 cm. Compliance certificates: RoHS, Certification: CE, CB, TÜV

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.