be quiet! logo

be quiet! Shadow Rock TopFlow SR1 Processor Cooler 13.5 cm Black, Metallic

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63290
Info modified on:
10 Aug 2024, 10:13:08
Short summary description be quiet! Shadow Rock TopFlow SR1 Processor Cooler 13.5 cm Black, Metallic:

be quiet! Shadow Rock TopFlow SR1, Cooler, 13.5 cm, 1500 RPM, 113.6 m³/h, Black, Metallic

Long summary description be quiet! Shadow Rock TopFlow SR1 Processor Cooler 13.5 cm Black, Metallic:

be quiet! Shadow Rock TopFlow SR1. Type: Cooler, Fan diameter: 13.5 cm, Rotational speed (max): 1500 RPM, Airflow: 113.6 m³/h, Maximum air pressure: 2.1 mmH2O. Voltage: 12 V. Width: 171 mm, Depth: 137 mm, Height: 126 mm. Product colour: Black, Metallic

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.