Barkan Mounting Systems E230 94 cm (37") Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10407
Info modified on:
21 Oct 2022, 10:32:10
Long product name Barkan Mounting Systems E230 94 cm (37") Black:

LED/LCD Wall Mount 3 Movement - Rotate, Swivel & Tilt

Short summary description Barkan Mounting Systems E230 94 cm (37") Black:

Barkan Mounting Systems E230, 94 cm (37"), 25 kg, 200 x 200 mm, 200 x 200 mm, 0 - 15°, Black

Long summary description Barkan Mounting Systems E230 94 cm (37") Black:

Barkan Mounting Systems E230. Maximum weight capacity: 25 kg, Maximum screen size: 94 cm (37"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 15°. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.