Barkan Mounting Systems L10 Wall strip light 1000 mm

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16164
Info modified on:
17 May 2024, 10:21:49
Warranty:
2 year warranty
Long product name Barkan Mounting Systems L10 Wall strip light 1000 mm:

USB Mood Light for TV, white

Short summary description Barkan Mounting Systems L10 Wall strip light 1000 mm:

Barkan Mounting Systems L10, Wall strip light, Indoor, White, White, 1000 mm

Long summary description Barkan Mounting Systems L10 Wall strip light 1000 mm:

Barkan Mounting Systems L10. Type: Wall strip light, Placement supported: Indoor, Product colour: White. Light colour: White. Length: 1000 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.