Bang & Olufsen logo

Bang & Olufsen BeoPlay A9 MKII Gold, Grey, Rosewood Wired & Wireless

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63092
Info modified on:
14 May 2021, 16:05:53
Short summary description Bang & Olufsen BeoPlay A9 MKII Gold, Grey, Rosewood Wired & Wireless:

Bang & Olufsen BeoPlay A9 MKII, 1.0 channels, Wired & Wireless, 33.1 - 25000 Hz, Gold, Grey, Rosewood

Long summary description Bang & Olufsen BeoPlay A9 MKII Gold, Grey, Rosewood Wired & Wireless:

Bang & Olufsen BeoPlay A9 MKII. Recommended usage: Universal. Audio output channels: 1.0 channels, Number of drivers: 5. Connectivity technology: Wired & Wireless. Frequency range: 33.1 - 25000 Hz. Product colour: Gold, Grey, Rosewood

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.