Ballistix BLS4K4G4D240FSA memory module 16 GB 4 x 4 GB DDR4 2400 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40217
Info modified on:
30 Mar 2023, 13:59:29
Long product name Ballistix BLS4K4G4D240FSA memory module 16 GB 4 x 4 GB DDR4 2400 MHz:

16GB kit (4GBx4), DDR4, Unbuffered, NON-ECC

Short summary description Ballistix BLS4K4G4D240FSA memory module 16 GB 4 x 4 GB DDR4 2400 MHz:

Ballistix BLS4K4G4D240FSA, 16 GB, 4 x 4 GB, DDR4, 2400 MHz

Long summary description Ballistix BLS4K4G4D240FSA memory module 16 GB 4 x 4 GB DDR4 2400 MHz:

Ballistix BLS4K4G4D240FSA. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 4 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.