B-Tech logo

B-Tech 50mm Diameter Poles

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24229
Info modified on:
11 Jul 2022, 13:57:58
Bullet Points B-Tech 50mm Diameter Poles:
  • - Available in Black, Silver or Chrome*
  • - Can be cut to length if required
  • - Poles are internally unobstructed to allow cables to pass through easily
  • - Features safety bolt holes at top and bottom for secure installation
  • - Poles can be linked together using BT7823 or BT7824 Joiners
  • - Includes BT7057 pole ring
  • - Cut to length service available, please contact us for details
Long product name B-Tech 50mm Diameter Poles:

50 mm Diameter Poles, 0.25 m, Chrome

Short summary description B-Tech 50mm Diameter Poles:

B-Tech 50mm Diameter Poles, 140 kg, Chrome

Long summary description B-Tech 50mm Diameter Poles:

B-Tech 50mm Diameter Poles. Maximum weight capacity: 140 kg, Product colour: Chrome

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.