Axiom 16GB DDR3-1866 memory module 1866 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4539
Info modified on:
17 May 2024, 04:45:05
Warranty:
Lifetime.
Long product name Axiom 16GB DDR3-1866 memory module 1866 MHz ECC:

16GB Dual Rank Module

Short summary description Axiom 16GB DDR3-1866 memory module 1866 MHz ECC:

Axiom 16GB DDR3-1866, 16 GB, DDR3, 1866 MHz

Long summary description Axiom 16GB DDR3-1866 memory module 1866 MHz ECC:

Axiom 16GB DDR3-1866. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.