FRITZ! logo

FRITZ! Box 7583 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3037
Info modified on:
26 Apr 2025, 14:05:04
Short summary description FRITZ! Box 7583 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

FRITZ! Box 7583, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL, White, Tabletop router

Long summary description FRITZ! Box 7583 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

FRITZ! Box 7583. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11ac, IEEE 802.11ad, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3i,.... Security algorithms: IPSEC, WPA2, WPS. Product type: Tabletop router, Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.