Fon C5 Edition International, DECT telephone, Wireless handset, Speakerphone, 300 entries, Caller ID, Black
Fon C5 Edition International. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 40 m, Maximum outdoor range: 300 m. Phonebook capacity: 300 entries. Caller ID. Product colour: Black. Number of handsets included: 1