20 - 23000 Hz, 200 mW, 100 dB, 16 ohms, 8.5mm, 0.6 m, microphone
Audio-Technica ATH-CKP200IS, Wired, 20 - 23000 Hz, 9 g, Headphones, Blue
Audio-Technica ATH-CKP200IS. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 23000 Hz. Cable length: 0.6 m. Weight: 9 g. Product colour: Blue