15 - 22000 Hz, Microphone 100 - 10000 Hz, 40 mW, 100 dB, 16 ohms, 14.3 mm, 1.2 m, 12 g
Audio-Technica ATH-CHX7IS, Wired, 15 - 22000 Hz, 12 g, Headphones, Black
Audio-Technica ATH-CHX7IS. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 1.2 m. Weight: 12 g. Product colour: Black