20 - 22000 Hz, 20 mW, 100 dB, 19 ohms, 1.2 m, 3.5 mm, 12 g
Audio-Technica ATH-CHX5, Wired, 20 - 22000 Hz, 12 g, Headphones, Black
Audio-Technica ATH-CHX5. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1.2 m. Weight: 12 g. Product colour: Black