Audio-Technica ATH-CKX9iS BK, Wired, 5 - 25000 Hz, Calls/Music, 10 g, Headset, Black
Audio-Technica ATH-CKX9iS BK. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 5 - 25000 Hz. Cable length: 1.2 m. Weight: 10 g. Product colour: Black