Audio-Technica ATH-CKX7iS WH, Wired, 10 - 24000 Hz, Calls/Music, 10 g, Headset, White
Audio-Technica ATH-CKX7iS WH. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 10 - 24000 Hz. Cable length: 1.2 m. Weight: 10 g. Product colour: White