Audio-Technica logo

Audio-Technica ATH-CKX5iS BK Headset Wired In-ear Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8583
Info modified on:
07 Mar 2024, 15:34:52
Long product name Audio-Technica ATH-CKX5iS BK Headset Wired In-ear Black:

Music is your energy for life - the fuel for your heart and soul. SonicFuel headphones are specifically designed for active, daily use, to power you forward by delivering extraordinary comfort, style and an immersive listening experience that never sounds

Short summary description Audio-Technica ATH-CKX5iS BK Headset Wired In-ear Black:

Audio-Technica ATH-CKX5iS BK, Wired, 15 - 22000 Hz, 10 g, Headset, Black

Long summary description Audio-Technica ATH-CKX5iS BK Headset Wired In-ear Black:

Audio-Technica ATH-CKX5iS BK. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 1.2 m. Weight: 10 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.