Audio-Technica ATH-CKX7 BL, Wired, 10 - 24000 Hz, Music, 10 g, Headphones, Blue
Audio-Technica ATH-CKX7 BL. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 24000 Hz. Cable length: 1.2 m. Weight: 10 g. Product colour: Blue