Audio-Technica ATH-CK323M, Wired, 20 - 23000 Hz, 5 g, Headphones, White
Audio-Technica ATH-CK323M. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 23000 Hz. Cable length: 1.2 m. Weight: 5 g. Product colour: White