Audio-Technica ATH-BT09 WH, Wireless, 20 - 23000 Hz, Calls/Music, 26 g, Headset, White
Audio-Technica ATH-BT09 WH. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 23000 Hz. Cable length: 0.5 m. Weight: 26 g. Product colour: White