Audio-Technica ATH-CK313i, Wired, 20 - 23000 Hz, Calls/Music, 3 g, Headphones, Blue
Audio-Technica ATH-CK313i. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 23000 Hz. Cable length: 1.2 m. Weight: 3 g. Product colour: Blue