Audio-Technica logo

Audio-Technica AT-SPF30 GD Mono portable speaker Gold 0.6 W

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3999
Info modified on:
12 Jul 2018, 16:16:04
Short summary description Audio-Technica AT-SPF30 GD Mono portable speaker Gold 0.6 W:

Audio-Technica AT-SPF30 GD, 1.0 channels, 1-way, 2.8 cm, 0.6 W, Wired, Mono portable speaker

Long summary description Audio-Technica AT-SPF30 GD Mono portable speaker Gold 0.6 W:

Audio-Technica AT-SPF30 GD. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 2.8 cm. RMS rated power: 0.6 W. Connectivity technology: Wired. Product type: Mono portable speaker, Product colour: Gold. Recommended usage: Universal

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.