Audio-Technica logo

Audio-Technica PRO24CMF Black Digital camcorder microphone

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11256
Info modified on:
08 Jan 2024, 08:55:49
Long product name Audio-Technica PRO24CMF Black Digital camcorder microphone:

Audio Technica PRO24-CMF Stereo Kapasitif Mikrofon

Short summary description Audio-Technica PRO24CMF Black Digital camcorder microphone:

Audio-Technica PRO24CMF, Digital camcorder microphone, -50 dB, 100 - 17000 Hz, 600 Ω, Cardioid, Wired

Long summary description Audio-Technica PRO24CMF Black Digital camcorder microphone:

Audio-Technica PRO24CMF. Type: Digital camcorder microphone, Microphone sensitivity: -50 dB, Microphone frequency: 100 - 17000 Hz. Connectivity technology: Wired. Product colour: Black, Cable length: 0.3 m. Battery type: LR44. Microphone weight: 111 g, Microphone dimensions (D x H): 21 x 116 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.