Audio-Technica ATH-CKM33 PK, Wired, 2 - 24000 Hz, 5 g, Headphones, Pink
Audio-Technica ATH-CKM33 PK. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 2 - 24000 Hz. Cable length: 3.5 m. Weight: 5 g. Product colour: Pink