Audio-Technica ATH-SJ55 BK, Wired, 8 - 25000 Hz, Music, 140 g, Headphones, Black
Audio-Technica ATH-SJ55 BK. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 25000 Hz. Cable length: 1.2 m. Weight: 140 g. Product colour: Black