Audio-Technica ATH-CK400i, Wired, 20 - 20000 Hz, Calls/Music, 5 g, Headset, Pink
Audio-Technica ATH-CK400i. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 5 g. Product colour: Pink